TXC Corporation Crystals AT-6.6128MAHE-T

Description
6.6128MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US
Request a Quote Datasheet
Description
6.6128MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AT-6.6128MAHE-T-ND - DigiKey
Thief River Falls, MN, United States
6.6128MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

6.6128MHz ±30ppm Crystal 12pF 120 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 6.6128MHZ 12PF SMD

CRYSTAL 6.6128MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number AT-6.6128MAHE-T-ND AT-6.6128MAHE-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details
Crystals - 2195-CM8VT1A03-32.768KHZ12.5PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C6S - C6S-24.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Through Hole Crystals - ECS-060-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 6 MHz
View Details
2 suppliers