TXC Corporation Crystals AT-4.000MAGE-T

Description
4MHz ±30ppm Crystal 12pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 12pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1596-2-ND - DigiKey
Thief River Falls, MN, United States
4MHz ±30ppm Crystal 12pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 12pF 150 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0000MHZ 12PF SMD

CRYSTAL 4.0000MHZ 12PF SMD

Supplier's Site
Crystal, 4Mhz, Hc-49S, Smd, Full Reel; Frequency Nom Txc - 94T6322 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, Hc-49S, Smd, Full Reel; Frequency Nom Txc
94T6322
Crystal, 4Mhz, Hc-49S, Smd, Full Reel; Frequency Nom Txc 94T6322
CRYSTAL, 4MHZ, HC-49S, SMD, FULL REEL; Frequency Nom:4MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 4MHZ, HC-49S, SMD, FULL REEL; Frequency Nom:4MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1596-2-ND AT-4.000MAGE-T 94T6322
Product Name Crystals Crystals Crystal, 4Mhz, Hc-49S, Smd, Full Reel; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Units - 6720296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details