TXC Corporation Crystals AT-28.63636MAGE-T

Description
28.63636MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
28.63636MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1616-2-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US

28.63636MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystal, 28.63636Mhz, 12Pf, Hc-49S; Frequency Nom Txc - 05W6278 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 12Pf, Hc-49S; Frequency Nom Txc
05W6278
Crystal, 28.63636Mhz, 12Pf, Hc-49S; Frequency Nom Txc 05W6278
CRYSTAL, 28.63636MHZ, 12PF, HC-49S; Frequency Nom:28.63636MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Frequency:28.63636MH zRoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 12PF, HC-49S; Frequency Nom:28.63636MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Frequency:28.63636MHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 887-1616-2-ND 05W6278
Product Name Crystals Crystal, 28.63636Mhz, 12Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Units - 6719356 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystal Oscillators - 7960479 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details