TXC Corporation Crystals AT-24.576MAGK-T

Description
24.576MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1614-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US

24.576MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - AT-24.576MAGK-T - 1018739-AT-24.576MAGK-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - AT-24.576MAGK-T
1018739-AT-24.576MAGK-T
Crystals - AT-24.576MAGK-T 1018739-AT-24.576MAGK-T
Manufacturer: TXC CORPORATION Win Source Part Number: 1018739-AT-24.576MAG K-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.161" (4.10mm) Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 24.576MHz Frequency Stability: ±50ppm ESR: 50 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: TXC CORPORATION
Win Source Part Number: 1018739-AT-24.576MAGK-T
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.161" (4.10mm)
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 24.576MHz
Frequency Stability: ±50ppm
ESR: 50 Ohm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Crystals
Product Number 887-1614-2-ND 1018739-AT-24.576MAGK-T
Product Name Crystals Crystals - AT-24.576MAGK-T
Package / Form Factor Surface Mount; HC-49/US Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719397 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Oscillators - 7675244P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 4 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details