TXC Corporation Crystals AT-16.000MAGE-T

Description
16MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1608-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US

16MHz ±30ppm Crystal 12pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.0000MHZ 12PF SMD

CRYSTAL 16.0000MHZ 12PF SMD

Supplier's Site
Crystal, 16Mhz, 12Pf, Hc-49S; Frequency Nom Txc - 05W6270 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 12Pf, Hc-49S; Frequency Nom Txc
05W6270
Crystal, 16Mhz, 12Pf, Hc-49S; Frequency Nom Txc 05W6270
CRYSTAL, 16MHZ, 12PF, HC-49S; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, 12PF, HC-49S; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16Mhz, Hc-49S, Smd, Full Reel; Frequency Nom Txc - 94T6310 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, Hc-49S, Smd, Full Reel; Frequency Nom Txc
94T6310
Crystal, 16Mhz, Hc-49S, Smd, Full Reel; Frequency Nom Txc 94T6310
CRYSTAL, 16MHZ, HC-49S, SMD, FULL REEL; Frequency Nom:16MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 16MHZ, HC-49S, SMD, FULL REEL; Frequency Nom:16MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1608-2-ND AT-16.000MAGE-T 05W6270
Product Name Crystals Crystals Crystal, 16Mhz, 12Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
4 Pin Crystal C5S - C5S-20.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 20 MHz
Load Capacitance 12 pF
View Details
2 suppliers
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS26 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details