TXC Corporation Crystals AT-13.225625MAGE-T

Description
13.225625MHz ±30ppm Crystal 12pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
13.225625MHz ±30ppm Crystal 12pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1605-2-ND - DigiKey
Thief River Falls, MN, United States
13.225625MHz ±30ppm Crystal 12pF 60 Ohms HC-49/US

13.225625MHz ±30ppm Crystal 12pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystal, 13.225625Mhz, Hc-49S, Smd; Frequency Nom Txc - 94T6307 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.225625Mhz, Hc-49S, Smd; Frequency Nom Txc
94T6307
Crystal, 13.225625Mhz, Hc-49S, Smd; Frequency Nom Txc 94T6307
CRYSTAL, 13.225625MHZ, HC-49S, SMD; Frequency Nom:13.225625MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 13.225625MHZ, HC-49S, SMD; Frequency Nom:13.225625MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 13.225625MHZ 12PF SMD

CRYSTAL 13.225625MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1605-2-ND 94T6307 AT-13.225625MAGE-T
Product Name Crystals Crystal, 13.225625Mhz, Hc-49S, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystal Units - 1734731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Through Hole Crystals - ECS-110.5-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers