TXC Corporation Crystals AT-12.000MAGK-T

Description
12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote
Description
12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, 12MHz, 20pF, HC-49S is a surface-mount device (SMD) crystal oscillator designed for reliable performance in various applications. It operates within a frequency tolerance of ±30 ppm at 25°C and offers frequency stability of ±50 ppm over its operating temperature range of -40°C to +105°C. The load capacitance is specified at 20 pF, making it suitable for a range of electronic circuits. The product is RoHS compliant and features a compact size of 11.4mm x 4.35mm, which is advantageous for space-constrained designs. This crystal is part of the AT series, known for its robust performance in harsh environments.

Datasheet Summary
Powered by GS/AI

The Crystal, 12MHz, 20pF, HC-49S is a surface-mount device (SMD) crystal oscillator designed for reliable performance in various applications. It operates within a frequency tolerance of ±30 ppm at 25°C and offers frequency stability of ±50 ppm over its operating temperature range of -40°C to +105°C. The load capacitance is specified at 20 pF, making it suitable for a range of electronic circuits. The product is RoHS compliant and features a compact size of 11.4mm x 4.35mm, which is advantageous for space-constrained designs. This crystal is part of the AT series, known for its robust performance in harsh environments.

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1603-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

12MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site
Crystal, 12Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 05W6265 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 20Pf, Hc-49S; Frequency Nom Txc
05W6265
Crystal, 12Mhz, 20Pf, Hc-49S; Frequency Nom Txc 05W6265
CRYSTAL, 12MHZ, 20PF, HC-49S; Frequency Nom:12MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 12MHZ, 20PF, HC-49S; Frequency Nom:12MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 20PF SMD

CRYSTAL 12.0000MHZ 20PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1603-2-ND AT-12.000MAGK-T 05W6265 AT-12.000MAGK-T
Product Name Crystals Crystals Crystal, 12Mhz, 20Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8149563P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 32 MHz
View Details
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details