TXC Corporation Crystals AT-11.2896MAGS-T

Description
11.2896MHz ±30ppm Crystal 30pF 70 Ohms HC-49/US
Request a Quote Datasheet
Description
11.2896MHz ±30ppm Crystal 30pF 70 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AT-11.2896MAGS-T-ND - DigiKey
Thief River Falls, MN, United States
11.2896MHz ±30ppm Crystal 30pF 70 Ohms HC-49/US

11.2896MHz ±30ppm Crystal 30pF 70 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 11.2896MHZ 30PF SMD

CRYSTAL 11.2896MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number AT-11.2896MAGS-T-ND AT-11.2896MAGS-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 50 ppm
Load Capacitance 30 pF 30 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X190-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details