TXC Corporation Crystals AT-11.2896MAGK-T

Description
11.2896MHz ±30ppm Crystal 20pF 70 Ohms HC-49/US
Request a Quote Datasheet
Description
11.2896MHz ±30ppm Crystal 20pF 70 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1602-2-ND - DigiKey
Thief River Falls, MN, United States
11.2896MHz ±30ppm Crystal 20pF 70 Ohms HC-49/US

11.2896MHz ±30ppm Crystal 20pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystal, 11.2896Mhz, Hc-49S, Smd; Frequency Nom Txc - 94T6304 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.2896Mhz, Hc-49S, Smd; Frequency Nom Txc
94T6304
Crystal, 11.2896Mhz, Hc-49S, Smd; Frequency Nom Txc 94T6304
CRYSTAL, 11.2896MHZ, HC-49S, SMD; Frequency Nom:11.2896MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 11.2896MHZ, HC-49S, SMD; Frequency Nom:11.2896MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AT Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
CRYSTAL 11.2896MHZ 20PF SMD

CRYSTAL 11.2896MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1602-2-ND 94T6304 AT-11.2896MAGK-T
Product Name Crystals Crystal, 11.2896Mhz, Hc-49S, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-36-CGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details