8MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
CRYSTAL, 8MHZ, 20PF, HC-49S; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Frequency:8MHz RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 887-1585-ND | AS-8.000MAHK-B | 05W6261 |
| Product Name | Crystals | Crystals | Crystal, 8Mhz, 20Pf, Hc-49S; Frequency Nom Txc |
| Package / Form Factor | Through Hole; HC-49/US | Through Hole | |
| Features / Standards | RoHS; Lead-Free | RoHS | |
| Frequency Stability | 30 ppm | 30 ppm | |
| Load Capacitance | 20 pF | 20 pF | 20 pF |