TXC Corporation Crystals AS-8.000MAGE-B

Description
8MHz ±30ppm Crystal 12pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 12pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AS-8.000MAGE-B-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 80 Ohms HC-49/US

8MHz ±30ppm Crystal 12pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 8.0000MHZ 12PF TH

CRYSTAL 8.0000MHZ 12PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number AS-8.000MAGE-B-ND AS-8.000MAGE-B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details