TXC Corporation Crystals AS-4.000MAHK-B

Description
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet
Description
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1583-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1583-ND
Crystals 887-1583-ND
4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

4MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 4.0000MHZ 20PF TH

CRYSTAL 4.0000MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-1583-ND AS-4.000MAHK-B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Through Hole Crystals - ECS-100-20-1X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 1734312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C5S - C5S-25.000-18-1050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details