TXC Corporation Crystals AS-16.000MAHK-B

Description
16MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1591-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1591-ND
Crystals 887-1591-ND
16MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US

16MHz ±30ppm Crystal 20pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.0000MHZ 20PF TH

CRYSTAL 16.0000MHZ 20PF TH

Supplier's Site Datasheet
Crystal, 16Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 05W6254 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 20Pf, Hc-49S; Frequency Nom Txc
05W6254
Crystal, 16Mhz, 20Pf, Hc-49S; Frequency Nom Txc 05W6254
CRYSTAL, 16MHZ, 20PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Frequency:16MHz RoHS Compliant: Yes

CRYSTAL, 16MHZ, 20PF, HC-49S; Frequency Nom:16MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1591-ND AS-16.000MAHK-B 05W6254
Product Name Crystals Crystals Crystal, 16Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36Q-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystal Units - 1734461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details