TXC Corporation Crystals AS-10.000MAHI-B

Description
10MHz ±30ppm Crystal 16pF 70 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 16pF 70 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1586-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1586-ND
Crystals 887-1586-ND
10MHz ±30ppm Crystal 16pF 70 Ohms HC-49/US

10MHz ±30ppm Crystal 16pF 70 Ohms HC-49/US

Buy Now Datasheet
Crystal, 10Mhz, 16Pf, Hc-49S; Frequency Nom Txc - 05W6249 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 16Pf, Hc-49S; Frequency Nom Txc
05W6249
Crystal, 10Mhz, 16Pf, Hc-49S; Frequency Nom Txc 05W6249
CRYSTAL, 10MHZ, 16PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Frequency:10MHz RoHS Compliant: Yes

CRYSTAL, 10MHZ, 16PF, HC-49S; Frequency Nom:10MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AS Series; Frequency:10MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 887-1586-ND 05W6249
Product Name Crystals Crystal, 10Mhz, 16Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US
Features / Standards RoHS; Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30B-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details