TXC Corporation Crystals AM-48.000MAGE-T

Description
48MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1738-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1738-1-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1738-6-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

48MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 48Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6247 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6247
Crystal, 48Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6247
CRYSTAL, 48MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:48MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 48MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:48MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Crystal, 48Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0713 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0713
Crystal, 48Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0713
CRYSTAL, 48MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:48MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 48MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:48MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 48.0000MHZ 12PF SMD

CRYSTAL 48.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1738-2-ND 05W6247 79T0713 AM-48.000MAGE-T
Product Name Crystals Crystal, 48Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 48Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details