TXC Corporation Crystals AM-30.000MAGE-T

Description
30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1735-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

30MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 30.0000MHZ 12PF SMD

CRYSTAL 30.0000MHZ 12PF SMD

Supplier's Site
Crystal, 30Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0710 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0710
Crystal, 30Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0710
CRYSTAL, 30MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:30MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 30MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:30MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6244 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6244
Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6244
CRYSTAL, 30MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 30MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1735-2-ND AM-30.000MAGE-T 79T0710 05W6244
Product Name Crystals Crystals Crystal, 30Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystal, 30Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
30 kHz Tuning Fork Crystal - CC4V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 1 MHz
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details