TXC Corporation Crystals AM-28.63636MAGK-T

Description
28.63636MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
28.63636MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1734-2-ND - DigiKey
Thief River Falls, MN, United States
28.63636MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

28.63636MHz ±30ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 28.63636Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 94T6282 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
94T6282
Crystal, 28.63636Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 94T6282
CRYSTAL, 28.63636MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:28.63636MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:28.63636MH z RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:28.63636MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:28.63636MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 28.63636Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6243 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 28.63636Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6243
Crystal, 28.63636Mhz, 20Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6243
CRYSTAL, 28.63636MHZ, 20PF, 3.2 X 2.5MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; No. of Pins:4Pins RoHS Compliant: Yes

CRYSTAL, 28.63636MHZ, 20PF, 3.2 X 2.5MM; Frequency Nom:28.63636MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 28.63636MHZ 20PF SMD

CRYSTAL 28.63636MHZ 20PF SMD

Supplier's Site Datasheet
CRYSTAL 28.63636MHZ 20PF SMD

CRYSTAL 28.63636MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1734-2-ND 94T6282 AM-28.63636MAGK-T AM-28.63636MAGK-T
Product Name Crystals Crystal, 28.63636Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-30.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 30 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details