TXC Corporation Crystals AM-25.000MEPQ-T

Description
25MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AM-25.000MEPQ-T-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-50Ppm (-40 To 105C), 10Pf Aec-Q200 Certified Txc - 92Y2052 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-50Ppm (-40 To 105C), 10Pf Aec-Q200 Certified Txc
92Y2052
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-50Ppm (-40 To 105C), 10Pf Aec-Q200 Certified Txc 92Y2052
3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-10PPM @25C, +/-50PPM (-40 TO 105C), 10PF - AEC-Q200 CERTIFIED

3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-10PPM @25C, +/-50PPM (-40 TO 105C), 10PF - AEC-Q200 CERTIFIED

Supplier's Site
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number AM-25.000MEPQ-T-ND 92Y2052 AM-25.000MEPQ-T
Product Name Crystals 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-50Ppm (-40 To 105C), 10Pf Aec-Q200 Certified Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details