TXC Corporation Crystals AM-24.000MAGJ-T

Description
24MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AM-24.000MAGJ-T-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 18Pf Aec-Q200 Certified Txc - 92Y2045 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 18Pf Aec-Q200 Certified Txc
92Y2045
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 18Pf Aec-Q200 Certified Txc 92Y2045
3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-50PPM (-40 TO 85C), 18PF - AEC-Q200 CERTIFIED

3.2X2.5 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-50PPM (-40 TO 85C), 18PF - AEC-Q200 CERTIFIED

Supplier's Site
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number AM-24.000MAGJ-T-ND 92Y2045 AM-24.000MAGJ-T
Product Name Crystals 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 18Pf Aec-Q200 Certified Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 50-ECS-2100AX-020-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.003000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-6 MHz
Frequency Stability 50 ppm
View Details