TXC Corporation Crystals AM-20.000MAGE-T

Description
20MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1728-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Supplier's Site
Crystal, 20Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0701 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0701
Crystal, 20Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0701
CRYSTAL, 20MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:20MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 20MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:20MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 20Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6237 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6237
Crystal, 20Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6237
CRYSTAL, 20MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 20MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 887-1728-2-ND AM-20.000MAGE-T 79T0701 05W6237 AM-20.000MAGE-T
Product Name Crystals Crystals Crystal, 20Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystal, 20Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-8Q - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 to 36 MHz
View Details
Crystal Units - 6720283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 6720151 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 100 ppm
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details