TXC Corporation Crystals AM-13.560MAGE-T

Description
13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1721-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

13.56MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 13.56Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 05W6230 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
05W6230
Crystal, 13.56Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 05W6230
CRYSTAL, 13.56MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:13.56MHz RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Frequency:13.56MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 13.56Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc - 79T0695 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc
79T0695
Crystal, 13.56Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc 79T0695
CRYSTAL, 13.56MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:13.56MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 3.2Mm x 2.5MM, SMD; Frequency Nom:13.56MHz; Crystal Case:3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AM Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 13.5600MHZ 12PF SMD

CRYSTAL 13.5600MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1721-2-ND 05W6230 79T0695 AM-13.560MAGE-T
Product Name Crystals Crystal, 13.56Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 13.56Mhz, 3.2Mm X 2.5Mm, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1027TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details