TXC Corporation Crystals AH03270004

Description
CRYSTAL 32.7680KHZ 9PF SMD
Description
CRYSTAL 32.7680KHZ 9PF SMD

Suppliers

Company
Product
Description
Supplier Links
Crystals AH03270004
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number AH03270004
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719306 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-130-9-42-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
SMD Seam Welded Crystal Resonator - SMCE-6035 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 6.0 x 3.5mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 80 MHz
View Details