TXC Corporation Crystals AH-32.768KDWF-T

Description
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AH-32.768KDWF-T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, -40 To 125C Operating Temp, 12.5Pf Aec-Q200 Certified Txc - 51Y6174 - Newark, An Avnet Company
Chicago, IL, United States
3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, -40 To 125C Operating Temp, 12.5Pf Aec-Q200 Certified Txc
51Y6174
3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, -40 To 125C Operating Temp, 12.5Pf Aec-Q200 Certified Txc 51Y6174
3.0x1.5 - 32.768KHz Quartz Xtal / Ceramic, +/-20ppm @25C, -40 to 125C Operating Temp, 12.5pF - AEC-Q200 Certified

3.0x1.5 - 32.768KHz Quartz Xtal / Ceramic, +/-20ppm @25C, -40 to 125C Operating Temp, 12.5pF - AEC-Q200 Certified

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number AH-32.768KDWF-T-ND AH-32.768KDWF-T 51Y6174
Product Name Crystals Crystals 3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, -40 To 125C Operating Temp, 12.5Pf Aec-Q200 Certified Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECS-2016MV-500-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - LMK62E2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details