TXC Corporation Crystals AH-32.768KDWC-T

Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AH-32.768KDWC-T-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site
3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, -40 To 125C Operating Temp, 9Pf Aec-Q200 Certified Txc - 51Y6173 - Newark, An Avnet Company
Chicago, IL, United States
3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, -40 To 125C Operating Temp, 9Pf Aec-Q200 Certified Txc
51Y6173
3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, -40 To 125C Operating Temp, 9Pf Aec-Q200 Certified Txc 51Y6173
3.0x1.5 - 32.768KHz Quartz Xtal / Ceramic, +/-20ppm @25C, -40 to 125C Operating Temp, 9pF - AEC-Q200 Certified

3.0x1.5 - 32.768KHz Quartz Xtal / Ceramic, +/-20ppm @25C, -40 to 125C Operating Temp, 9pF - AEC-Q200 Certified

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number AH-32.768KDWC-T-ND AH-32.768KDWC-T 51Y6173
Product Name Crystals Crystals 3.0X1.5 32.768Khz Quartz Xtal / Ceramic, +/-20Ppm @25C, -40 To 125C Operating Temp, 9Pf Aec-Q200 Certified Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Oscillators - 863-510ACB122M880CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
VOLTAGE CONT OSC / RoHS - POS-400+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details