TXC Corporation Crystals AH-32.768KBZF-T

Description
32.768kHz ±50ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±50ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1983-2-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±50ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

32.768kHz ±50ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
3.0X1.5 32.768Khz Quartz Xtal Automotive Grade / Ceramic, +/-50Ppm @25C, -40 To 85C Operating Temp, 12.5Pf Aec-Q200 Certified Txc - 51Y6171 - Newark, An Avnet Company
Chicago, IL, United States
3.0X1.5 32.768Khz Quartz Xtal Automotive Grade / Ceramic, +/-50Ppm @25C, -40 To 85C Operating Temp, 12.5Pf Aec-Q200 Certified Txc
51Y6171
3.0X1.5 32.768Khz Quartz Xtal Automotive Grade / Ceramic, +/-50Ppm @25C, -40 To 85C Operating Temp, 12.5Pf Aec-Q200 Certified Txc 51Y6171
3.0x1.5 - 32.768KHz Quartz Xtal - Automotive Grade / Ceramic, +/-50ppm @25C, -40 to 85C Operating Temp, 12.5pF - AEC-Q200 Certified

3.0x1.5 - 32.768KHz Quartz Xtal - Automotive Grade / Ceramic, +/-50ppm @25C, -40 to 85C Operating Temp, 12.5pF - AEC-Q200 Certified

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-1983-2-ND AH-32.768KBZF-T 51Y6171
Product Name Crystals Crystals 3.0X1.5 32.768Khz Quartz Xtal Automotive Grade / Ceramic, +/-50Ppm @25C, -40 To 85C Operating Temp, 12.5Pf Aec-Q200 Certified Txc
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BBA004662BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Programmable Oscillators - LMK61E2BBA-SIAR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers