TXC Corporation Oscillators ACZ-32.768KBE-T

Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1670-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1670-2-ND
Oscillators 887-1670-2-ND
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1042636-ACZ-32.768KBE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1042636-ACZ-32.768KBE-T
Crystals, Oscillators, Resonators - Oscillators 1042636-ACZ-32.768KBE-T
Win Source Part Number: 1042636-ACZ-32.768KB E-T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: ACZ Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.055" (1.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q100 Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): 7XZ-32.768KBE-T; 7XZ-32.768KCE-T; 7XZ-32.768KDE-T; TC25L3I32K7680; TC25M3C32K7680; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Other Names: ACZ32768KBET,887-167 0-1,887-1670-2,3003- ACZ-32.768KBE-T,887- 1670-6 Product Status: Obsolete

Win Source Part Number: 1042636-ACZ-32.768KBE-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: ACZ
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q100
Frequency: 32.768 kHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 20mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): 7XZ-32.768KBE-T; 7XZ-32.768KCE-T; 7XZ-32.768KDE-T; TC25L3I32K7680; TC25M3C32K7680;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Other Names: ACZ32768KBET,887-1670-1,887-1670-2,3003-ACZ-32.768KBE-T,887-1670-6
Product Status: Obsolete

Buy Now Datasheet
Oscillator, 32.768Khz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 05W6227 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32.768Khz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
05W6227
Oscillator, 32.768Khz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 05W6227
OSCILLATOR, 32.768KHZ, 5 X 3.2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:ACZ Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

OSCILLATOR, 32.768KHZ, 5 X 3.2MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:ACZ Series; Operating Temperature Min:-40°C; No. of Pins:4PinsRoHS Compliant: Yes

Supplier's Site
Crystal Oscillator, Cmos, 32.768Khz, Smd, Full Reel; Frequency Nom Txc - 79T0691 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 32.768Khz, Smd, Full Reel; Frequency Nom Txc
79T0691
Crystal Oscillator, Cmos, 32.768Khz, Smd, Full Reel; Frequency Nom Txc 79T0691
CRYSTAL OSCILLATOR, CMOS, 32.768KHZ, SMD, FULL REEL; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:ACZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 32.768KHZ, SMD, FULL REEL; Frequency Nom:32.768kHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:ACZ Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 887-1670-2-ND 1042636-ACZ-32.768KBE-T 05W6227 79T0691
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillator, 32.768Khz, 5 X 3.2Mm, Cmos; Frequency Nom Txc Crystal Oscillator, Cmos, 32.768Khz, Smd, Full Reel; Frequency Nom Txc
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details