TXC Corporation Oscillators AC-54.000MBE-T

Description
54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1636-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1636-2-ND
Oscillators 887-1636-2-ND
54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 54Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 05W6226 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 54Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
05W6226
Oscillator, 54Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 05W6226
OSCILLATOR, 54MHZ, 5 X 3.2MM, CMOS; Frequency Nom:54MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:54MHz RoHS Compliant: Yes

OSCILLATOR, 54MHZ, 5 X 3.2MM, CMOS; Frequency Nom:54MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:54MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Osc, 54Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 79T0689 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 54Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
79T0689
Osc, 54Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 79T0689
OSC, 54MHZ, 5 X 3.2MM, CMOS; Frequency Nom:54MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSC, 54MHZ, 5 X 3.2MM, CMOS; Frequency Nom:54MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1636-2-ND 05W6226
Product Name Oscillators Oscillator, 54Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X103-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-1645W-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 1735875 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details