TXC Corporation Oscillators AC-50.000MBE-T

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1635-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1635-2-ND
Oscillators 887-1635-2-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillator, Cmos, 50Mhz, Smd; Frequency Nom Txc - 79T0688 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 50Mhz, Smd; Frequency Nom Txc
79T0688
Crystal Oscillator, Cmos, 50Mhz, Smd; Frequency Nom Txc 79T0688
CRYSTAL OSCILLATOR, CMOS, 50MHZ, SMD; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 50MHZ, SMD; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 05W6225 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
05W6225
Oscillator, 50Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 05W6225
OSCILLATOR, 50MHZ, 5 X 3.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

OSCILLATOR, 50MHZ, 5 X 3.2MM, CMOS; Frequency Nom:50MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1635-2-ND 79T0688
Product Name Oscillators Crystal Oscillator, Cmos, 50Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1347557-CY2XF33LXC533T - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency Stability 35 ppm
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - X117-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
SN74LS628 Voltage-controlled oscillator - SN74LS628DR - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers