TXC Corporation Oscillators AC-48.000MBE-T

Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1634-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1634-2-ND
Oscillators 887-1634-2-ND
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 48Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc - 05W6224 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 48Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
05W6224
Oscillator, 48Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc 05W6224
OSCILLATOR, 48MHZ, 5 X 3.2MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes

OSCILLATOR, 48MHZ, 5 X 3.2MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal Oscillator, Cmos, 48Mhz, Smd; Frequency Nom Txc - 79T0687 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Oscillator, Cmos, 48Mhz, Smd; Frequency Nom Txc
79T0687
Crystal Oscillator, Cmos, 48Mhz, Smd; Frequency Nom Txc 79T0687
CRYSTAL OSCILLATOR, CMOS, 48MHZ, SMD; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes

CRYSTAL OSCILLATOR, CMOS, 48MHZ, SMD; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1634-2-ND 05W6224
Product Name Oscillators Oscillator, 48Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960498 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
VCO / SURF MOUNT / RoHS - JTOS-100P+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - SA555PE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details