4MHz XO (Standard) CMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 4MHZ, 5 X 3.2MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:5V; Product Range:AC Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
CRYSTAL OSCILLATOR, CMOS, 4MHZ, SMD; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:5V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 887-1632-2-ND | 05W6222 | 94T6272 |
| Product Name | Oscillators | Oscillator, 4Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc | Crystal Oscillator, Cmos, 4Mhz, Smd; Frequency Nom Txc |
| Oscillator Type | XO | ||
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm |