33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
CRYSTAL OSCILLATOR, CMOS, 33.333MHZ, SMD; Frequency Nom:33.333MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; No. of Pins:4 RoHS Compliant: Yes
OSCILLATOR, 33.333MHZ, 5 X 3.2MM, CMOS; Frequency Nom:33.333MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; No. of Pins:4Pins RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 887-1631-2-ND | 79T0684 |
| Product Name | Oscillators | Crystal Oscillator, Cmos, 33.333Mhz, Smd; Frequency Nom Txc |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm | 50 ppm |