27MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 27MHZ, 5 X 3.2MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes
CRYSTAL OSCILLATOR, CMOS, 27MHZ, SMD; Frequency Nom:27MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:AC Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 887-1629-2-ND | 05W6219 |
| Product Name | Oscillators | Oscillator, 27Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Txc |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm | 50 ppm |