TXC Corporation Crystals AB-37.500MAGE-T

Description
37.5MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.5MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1718-2-ND - DigiKey
Thief River Falls, MN, United States
37.5MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

37.5MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 37.5000MHZ 12PF SMD

CRYSTAL 37.5000MHZ 12PF SMD

Supplier's Site
Crystal, 37.5Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6217 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.5Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6217
Crystal, 37.5Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6217
CRYSTAL, 37.5MHZ, 12PF, 5 X 3.2MM; Frequency Nom:37.5MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 37.5MHZ, 12PF, 5 X 3.2MM; Frequency Nom:37.5MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 37.5Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 79T0680 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 37.5Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
79T0680
Crystal, 37.5Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 79T0680
CRYSTAL, 37.5MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:37.5MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; No. of Pins:4RoHS Compliant: Yes

CRYSTAL, 37.5MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:37.5MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; No. of Pins:4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1718-2-ND AB-37.500MAGE-T 05W6217 79T0680
Product Name Crystals Crystals Crystal, 37.5Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 37.5Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-18-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details