TXC Corporation Crystals AB-27.000MAGE-T

Description
27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1717-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 12PF SMD

CRYSTAL 27.0000MHZ 12PF SMD

Supplier's Site
Crystal, 27Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 79T0678 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
79T0678
Crystal, 27Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 79T0678
CRYSTAL, 27MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:27MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes

CRYSTAL, 27MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:27MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:27MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 27Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6216 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6216
Crystal, 27Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6216
CRYSTAL, 27MHZ, 12PF, 5 X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 27MHZ, 12PF, 5 X 3.2MM; Frequency Nom:27MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1717-2-ND AB-27.000MAGE-T 79T0678
Product Name Crystals Crystals Crystal, 27Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 1734608 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details