TXC Corporation Crystals AB-26.000MAGE-T

Description
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1716-2-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 26Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 79T0677 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
79T0677
Crystal, 26Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 79T0677
CRYSTAL, 26MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:26MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

CRYSTAL, 26MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:26MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 26Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6215 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6215
Crystal, 26Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6215
CRYSTAL, 26MHZ, 12PF, 5 X 3.2MM; Frequency Nom:26MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 26MHZ, 12PF, 5 X 3.2MM; Frequency Nom:26MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 26.0000MHZ 12PF SMD

CRYSTAL 26.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1716-2-ND 79T0677 AB-26.000MAGE-T
Product Name Crystals Crystal, 26Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-9-42X-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details