TXC Corporation Crystals AB-25.000MAGE-T

Description
25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1715-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1715-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1715-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 12PF SMD

CRYSTAL 25.0000MHZ 12PF SMD

Supplier's Site
Crystal, 25Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6214 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6214
Crystal, 25Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6214
CRYSTAL, 25MHZ, 12PF, 5 X 3.2MM; Frequency Nom:25MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 25MHZ, 12PF, 5 X 3.2MM; Frequency Nom:25MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 25Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 79T0676 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
79T0676
Crystal, 25Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 79T0676
CRYSTAL, 25MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:25MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

CRYSTAL, 25MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:25MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1715-1-ND AB-25.000MAGE-T 05W6214
Product Name Crystals Crystals Crystal, 25Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Units - 1734751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details