TXC Corporation Crystals AB-24.19066MENE-T

Description
24.19066MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.19066MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AB-24.19066MENE-T-ND - DigiKey
Thief River Falls, MN, United States
24.19066MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24.19066MHz ±10ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.19066MHZ 12PF SMD

CRYSTAL 24.19066MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number AB-24.19066MENE-T-ND AB-24.19066MENE-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC954-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details