TXC Corporation Crystals AB-20.000MAGE-T

Description
20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1712-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Supplier's Site
Crystal, 20Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 79T0673 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
79T0673
Crystal, 20Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 79T0673
CRYSTAL, 20MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 20Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6211 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6211
Crystal, 20Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6211
CRYSTAL, 20MHZ, 12PF, 5 X 3.2MM; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 20MHZ, 12PF, 5 X 3.2MM; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1712-2-ND AB-20.000MAGE-T 79T0673
Product Name Crystals Crystals Crystal, 20Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1550-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details