19.2MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
5.0x3.2 Seam Seal MHz Quartz Xtal -4pad - Automotive Grade / Ceramic, +/-30ppm @25C, +/-50ppm (-40 to 85C), 12pF - AEC-Q200 Certified
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | AB-19.200MAGE-T-ND | 79T0671 | AB-19.200MAGE-T |
| Product Name | Crystals | 5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 12 pF | 12 pF |