18.08MHz ±10ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
5.0X3.2 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-10PPM @25C, +/-100PPM (-40 TO 125C), 12PF - AEC-Q200 CERTIFIED
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | AB-18.080MEME-T-ND | 92Y2009 | AB-18.080MEME-T |
| Product Name | Crystals | 5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-10Ppm @25C, +/-100Ppm (-40 To 125C), 12Pf Aec-Q200 Certified Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 100 ppm | ||
| Load Capacitance | 12 pF | 12 pF |