TXC Corporation Crystals AB-18.000MAGH-T

Description
18MHz ±30ppm Crystal 15pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18MHz ±30ppm Crystal 15pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1709-2-ND - DigiKey
Thief River Falls, MN, United States
18MHz ±30ppm Crystal 15pF 80 Ohms 4-SMD, No Lead

18MHz ±30ppm Crystal 15pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 18.0000MHZ 15PF SMD

CRYSTAL 18.0000MHZ 15PF SMD

Supplier's Site
Crystal, 18Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 94T6268 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
94T6268
Crystal, 18Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 94T6268
CRYSTAL, 18MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:18MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:15pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:18MHz RoHS Compliant: Yes

CRYSTAL, 18MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:18MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:15pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C; Frequency:18MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 18Mhz, 15Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6208 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18Mhz, 15Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6208
Crystal, 18Mhz, 15Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6208
CRYSTAL, 18MHZ, 15PF, 5 X 3.2MM; Frequency Nom:18MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:15pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 18MHZ, 15PF, 5 X 3.2MM; Frequency Nom:18MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:15pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1709-2-ND AB-18.000MAGH-T 94T6268
Product Name Crystals Crystals Crystal, 18Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 15 pF 15 pF 15 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-7PF-20-TB-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 7 pF
View Details
Crystals - ECS-115.2-20-5P-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details