16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
5.0X3.2 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-50PPM (-40 TO 105C), 18PF - AEC-Q200 CERTIFIED
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | AB-16.000MAPJ-T-ND | 92Y2004 | AB-16.000MAPJ-T |
| Product Name | Crystals | 5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 105C), 18Pf Aec-Q200 Certified Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 18 pF | 18 pF |