TXC Corporation Crystals AB-15.360MAGE-T

Description
15.36MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
15.36MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1706-2-ND - DigiKey
Thief River Falls, MN, United States
15.36MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

15.36MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 15.3600MHZ 12PF SMD

CRYSTAL 15.3600MHZ 12PF SMD

Supplier's Site
Crystal, 15.36Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc - 05W6205 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 15.36Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc
05W6205
Crystal, 15.36Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc 05W6205
CRYSTAL, 15.36MHZ, 12PF, 5 X 3.2MM; Frequency Nom:15.36MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 15.36MHZ, 12PF, 5 X 3.2MM; Frequency Nom:15.36MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 15.36Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc - 79T0667 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 15.36Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
79T0667
Crystal, 15.36Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc 79T0667
CRYSTAL, 15.36MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:15.36MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

CRYSTAL, 15.36MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:15.36MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1706-2-ND AB-15.360MAGE-T 05W6205 79T0667
Product Name Crystals Crystals Crystal, 15.36Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc Crystal, 15.36Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details