TXC Corporation Crystals AB-13.560MANE-T

Description
13.56MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AB-13.560MANE-T-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

13.56MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 13.5600MHZ 12PF SMD

CRYSTAL 13.5600MHZ 12PF SMD

Supplier's Site
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 125C), 12Pf Aec-Q200 Certified Txc - 92Y1998 - Newark, An Avnet Company
Chicago, IL, United States
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 125C), 12Pf Aec-Q200 Certified Txc
92Y1998
5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 125C), 12Pf Aec-Q200 Certified Txc 92Y1998
5.0X3.2 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-50PPM (-40 TO 125C), 12PF - AEC-Q200 CERTIFIED

5.0X3.2 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-50PPM (-40 TO 125C), 12PF - AEC-Q200 CERTIFIED

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number AB-13.560MANE-T-ND AB-13.560MANE-T 92Y1998
Product Name Crystals Crystals 5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-50Ppm (-40 To 125C), 12Pf Aec-Q200 Certified Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
VCO / SURF MOUNT / RoHS - ROS-890CR+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details