13.56MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
CRYSTAL, 13.56MHZ, 5Mm x 3.2MM, SMD; Frequency Nom:13.56MHz; Crystal Case:-; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
CRYSTAL, 13.56MHZ, 12PF, 5 X 3.2MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:50ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:AB Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | 887-1703-2-ND | 79T0665 | 05W6202 | AB-13.560MAGE-T |
| Product Name | Crystals | Crystal, 13.56Mhz, 5Mm X 3.2Mm, Smd; Frequency Nom Txc | Crystal, 13.56Mhz, 12Pf, 5 X 3.2Mm; Frequency Nom Txc | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm | 50 ppm | |
| Load Capacitance | 12 pF | 12 pF | 12 pF | 12 pF |