13.225625MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
CRYSTAL 13.225625MHZ 12PF SMD
5.0X3.2 SEAM SEAL MHZ QUARTZ XTAL -4PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-30PPM (-40 TO 85C), 12PF - AEC-Q200 CERTIFIED
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | AB-13.225625MAHE-T-ND | AB-13.225625MAHE-T | 92Y1995 |
| Product Name | Crystals | Crystals | 5.0X3.2 Seam Seal Mhz Quartz Xtal -4Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-30Ppm (-40 To 85C), 12Pf Aec-Q200 Certified Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 12 pF | 12 pF |