Win Source Part Number: 1366391-AA08000006
Category: Crystals, Oscillators, Resonators - Crystals
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TXC CORPORATION
Series: AA
Product Status: Active
Frequency: 8 MHz
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 150 Ohms
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.053" (1.35mm)
ECCN: EAR99
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
| Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 1366391-AA08000006 | AA08000006 | AA08000006 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Package / Form Factor | 2-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 8 MHz | 8 MHz | 8 MHz |
| Frequency Stability | 30 ppm | 30 ppm |