Manufacturer: TXC CORPORATION
Win Source Part Number: 1328341-AA08000002
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: Surface Mount
Ratings: AEC-Q200
Frequency: 8 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 8pF
Operating Mode: Fundamental
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
RoHS Status: RoHS Compliant
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 1328341-AA08000002 | AA08000002 | AA08000002 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 8 MHz | 8 MHz | 8 MHz |
| Frequency Stability | 100 ppm | 100 ppm |