TXC Corporation Crystals AA-8.000MDHV-T

Description
8MHz ±20ppm Crystal 8pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 8pF 150 Ohms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - AA-8.000MDHV-T-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

8MHz ±20ppm Crystal 8pF 150 Ohms 2-SMD, No Lead

Buy Now Datasheet
CRYSTAL 8.0000MHZ 8PF SMD

CRYSTAL 8.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number AA-8.000MDHV-T-ND AA-8.000MDHV-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-12-33B2-CTP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12 pF
View Details
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 7293265 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details