8MHz ±30ppm Crystal 20pF 150 Ohms 2-SMD, No Lead
5.0X3.2 GLASS SEAL MHZ QUARTZ XTAL -2PAD - AUTOMOTIVE GRADE / CERAMIC, +/-30PPM @25C, +/-100PPM (-40 TO 125C), 20PF - AEC-Q200 CERTIFIED
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | AA-8.000MAMK-T-ND | AA-8.000MAMK-T | 92Y1986 |
| Product Name | Crystals | Crystals | 5.0X3.2 Glass Seal Mhz Quartz Xtal -2Pad Automotive Grade / Ceramic, +/-30Ppm @25C, +/-100Ppm (-40 To 125C), 20Pf Aec-Q200 Certified Txc |
| Package / Form Factor | Surface Mount; 2-SMD, No Lead | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 100 ppm | ||
| Load Capacitance | 20 pF | 20 pF |